TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SFT-751

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4023 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4023
Current Transformer; Ct Construction Crompton Te Connectivity 42M4023
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4023
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST3015 Series SMT Current Sense Transformers - CST3015-400E CST3015-400ED - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Specs
Category Signal
View Details