Pulse Electronics Corporation RF Multiplexers DPX2520LWUDRWP31L

Description
ANT LB JB MB DIPLEXER
Request a Quote Datasheet
Description
ANT LB JB MB DIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX2520LWUDRWP31LTR-ND - DigiKey
Thief River Falls, MN, United States
ANT LB JB MB DIPLEXER

ANT LB JB MB DIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX2520LWUDRWP31LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 1008 (2520 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer - 5o41100860 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details