Pulse Electronics Corporation RF Multiplexers DPX2012LKWKR2460L

Description
DIPLEXER WIFI 7 2.4G/5-7G WK
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G WK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX2012LKWKR2460LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G WK

DIPLEXER WIFI 7 2.4G/5-7G WK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX2012LKWKR2460LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
DPX-1721, Broadband Diplexer 21.5 - 40 GHz - DPX-1721 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 21500 to 40000 MHz
View Details