Anatech Electronics, Inc. KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer AD14625-15250D409

Description
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer
Request a Quote
Description
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer - AD14625-15250D409 - Anatech Electronics, Inc.
Garfield, NJ, United States
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer
AD14625-15250D409
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer AD14625-15250D409
KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer

KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD14625-15250D409
Product Name KU Band 14.4-14.83 GHz / 15.15-15.3 GHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

7250-7750 MHz / 7900-8400 MHz Cavity Duplexer - AD7500-8150D445 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 13 dB
View Details
DC-14 MHz / 26-200 MHz LC Diplexer - AE7-113DB5402 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 9.5 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
2410 / 5180 / 5740 MHz Triplexer - AD2410-5180-5740TR330 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details