Pulse Electronics Corporation RF Multiplexers DPX2012LKGGR0920L

Description
ANT LB & JB HB DIPLEXER
Request a Quote Datasheet
Description
ANT LB & JB HB DIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX2012LKGGR0920LDKR-ND - DigiKey
Thief River Falls, MN, United States
ANT LB & JB HB DIPLEXER

ANT LB & JB HB DIPLEXER

Buy Now Datasheet
RF Multiplexers - 553-DPX2012LKGGR0920LCT-ND - DigiKey
Thief River Falls, MN, United States
ANT LB & JB HB DIPLEXER

ANT LB & JB HB DIPLEXER

Buy Now Datasheet
RF Multiplexers - 553-DPX2012LKGGR0920LTR-ND - DigiKey
Thief River Falls, MN, United States
ANT LB & JB HB DIPLEXER

ANT LB & JB HB DIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX2012LKGGR0920LDKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
DPX-1-1, Diplexer - DPX-1-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details