Pulse Electronics Corporation RF Multiplexers DPX1608LWFPR2455L

Description
DIPLEXER 1608 2.4/5GHZ FP
Request a Quote Datasheet
Description
DIPLEXER 1608 2.4/5GHZ FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LWFPR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ FP

DIPLEXER 1608 2.4/5GHZ FP

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LWFPR2455LDKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ FP

DIPLEXER 1608 2.4/5GHZ FP

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LWFPR2455LCT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ FP

DIPLEXER 1608 2.4/5GHZ FP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LWFPR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10.2 to 12.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

0-450 MHz / 900-2100 MHz LC Diplexer - AE450-900DB5324 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details
Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details
RF Multiplexers - 3157-SDP-1R3G+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 14-SMD Module
Return Loss 12 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963014 - Qorvo
Specs
Device Type Duplexer
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1882 to 1962 MHz
View Details