Pulse Electronics Corporation RF and Wireless - RF Multiplexers DPX1608LL81R2455A

Description
DIPLEXER 2.4/5GHZ
Description
DIPLEXER 2.4/5GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
DPX1608LL81R2455A
RF and Wireless - RF Multiplexers DPX1608LL81R2455A
DIPLEXER 2.4/5GHZ

DIPLEXER 2.4/5GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1608LL81R2455A
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401501760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 814-894MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 814 to 894 MHz
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details