Pulse Electronics Corporation RF and Wireless - RF Multiplexers DPX1608LL78R1524A

Description
DIPLEXER GPS/2.4GHZ
Description
DIPLEXER GPS/2.4GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
DPX1608LL78R1524A
RF and Wireless - RF Multiplexers DPX1608LL78R1524A
DIPLEXER GPS/2.4GHZ

DIPLEXER GPS/2.4GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1608LL78R1524A
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 2110 to 1980 MHz
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
MDPX-0407, Passive MMIC DC-4 GHz Diplexer/Reflectionless Filter - MDPX-0407 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4000 MHz
View Details