Win Source Part Number: 1373259-DPX1608LL65R
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 30 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz
Low Band Attenuation (min / max dB): 32.00dB /
High Band Attenuation (min / max dB): 27.00dB /
Return Loss (Low Band / High Band): 12.0dB / 12.0dB
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | DPX1608LL65R2455A | 553-DPX1608LL65R2455ACT-ND |
| Product Name | RF and Wireless - RF Multiplexers | RF Multiplexers |
| Device Type | Multiplexer | Diplexer |
| Package Type | Surface Mount | Surface Mount; 0603 (1608 Metric), 6 PC Pad |
| Return Loss | 12 dB | 12 dB |