Mini-Circuits RF Multiplexers LDPQ-132-33+

Description
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPQ-132-33+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 3157-LDPQ-132-33+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-LDPQ-132-33+CT-ND
RF Multiplexers 3157-LDPQ-132-33+CT-ND
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 3157-LDPQ-132-33+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-LDPQ-132-33+TR-ND
RF Multiplexers 3157-LDPQ-132-33+TR-ND
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPQ-132-33+DKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details
Duplexer - 5o401701250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details