Pulse Electronics Corporation RF Multiplexers DPX1608LKV7R2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G V7
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G V7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKV7R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G V7

DIPLEXER WIFI 7 2.4G/5-7G V7

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKV7R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G V7

DIPLEXER WIFI 7 2.4G/5-7G V7

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKV7R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G V7

DIPLEXER WIFI 7 2.4G/5-7G V7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKV7R2460ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details
RF Multiplexers - 3157-RDP-50-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
DPX-1-2, Diplexer - DPX-1-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details