Pulse Electronics Corporation RF Multiplexers DPX1608LKM2R2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G M2
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G M2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKM2R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G M2

DIPLEXER WIFI 7 2.4G/5-7G M2

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKM2R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G M2

DIPLEXER WIFI 7 2.4G/5-7G M2

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKM2R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G M2

DIPLEXER WIFI 7 2.4G/5-7G M2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKM2R2460ADKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

5885/5915 MHz Cavity Duplexer - AD5885-5915D465 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 4-SMD, No Lead
Return Loss 11 to 15 dB
View Details
2535 / 2655 MHz BAW Duplexer - Band 7 - TQQ6107 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 to 2.6 dB
View Details