Pulse Electronics Corporation RF Multiplexers DPX1608LKFFR2460L

Description
DIPLEXER WIFI 7 2.4G/5-7G FF
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G FF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKFFR2460LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G FF

DIPLEXER WIFI 7 2.4G/5-7G FF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKFFR2460LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details