Anatech Electronics, Inc. 200 MHz LC Duplexer/Diplexer AE137-322DB5183

Description
200 MHz LC Duplexer/Diplexer
Request a Quote
Description
200 MHz LC Duplexer/Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz LC Duplexer/Diplexer - AE137-322DB5183 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz LC Duplexer/Diplexer
AE137-322DB5183
200 MHz LC Duplexer/Diplexer AE137-322DB5183
200 MHz LC Duplexer/Diplexer

200 MHz LC Duplexer/Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE137-322DB5183
Product Name 200 MHz LC Duplexer/Diplexer
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

45-75 MHz / 100-512 MHz / 860-886 MHz / 904-926 MHz Quadplexer - AE60-306-873-915QP8358 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized; SMA(F)
Connectors N/A
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer - AE2072-2287DB5534 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
438-442 MHz / 455-462 MHz Cavity Duplexer - AD440-458D393 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details