Pulse Electronics Corporation RF Multiplexers DPX1608LKFCR2455L

Description
1608 2.4/5GHZ DPX TYPEFC
Request a Quote Datasheet
Description
1608 2.4/5GHZ DPX TYPEFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKFCR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
1608 2.4/5GHZ DPX TYPEFC

1608 2.4/5GHZ DPX TYPEFC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKFCR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Passive MMIC DC-18 GHz Quadplexer - MMPX-00002PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Duplexer - 5o401851550 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details