Pulse Electronics Corporation RF Multiplexers DPX1608LKEUR2455L

Description
DIPLEXER 1608 2.4/5GHZ EU
Request a Quote Datasheet
Description
DIPLEXER 1608 2.4/5GHZ EU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKEUR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ EU

DIPLEXER 1608 2.4/5GHZ EU

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKEUR2455LCT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ EU

DIPLEXER 1608 2.4/5GHZ EU

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKEUR2455LDKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ EU

DIPLEXER 1608 2.4/5GHZ EU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKEUR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 12 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40150750 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details