Pulse Electronics Corporation RF Multiplexers DPX1608LKEFR2460L

Description
DIPLEXER WIFI 7 2.4G/5-7G EF
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKEFR2460LCT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G EF

DIPLEXER WIFI 7 2.4G/5-7G EF

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKEFR2460LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G EF

DIPLEXER WIFI 7 2.4G/5-7G EF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKEFR2460LCT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details
2210-2235 MHz 2269-2285 MHz Cavity Duplexer - AD2222-2277D254 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details