Pulse Electronics Corporation RF Multiplexers DPX1608LKEFR2455L

Description
DIPLEXER 2.4/5GHZ EF
Request a Quote Datasheet
Description
DIPLEXER 2.4/5GHZ EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKEFR2455LCT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2.4/5GHZ EF

DIPLEXER 2.4/5GHZ EF

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKEFR2455LDKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2.4/5GHZ EF

DIPLEXER 2.4/5GHZ EF

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKEFR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2.4/5GHZ EF

DIPLEXER 2.4/5GHZ EF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKEFR2455LCT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

1747.5 / 1842.5 MHz BAW Duplexer - Band 3 - TQQ6103 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.9 to 3 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
Passive MMIC 7.4GHz Reflectionless Diplexer - MDPX-00009CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details
Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details