Pulse Electronics Corporation RF Multiplexers DPX1608LKEER2460L

Description
DIPLEXER WIFI 7 2.4G/5-7G EE
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G EE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKEER2460LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G EE

DIPLEXER WIFI 7 2.4G/5-7G EE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKEER2460LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40193830 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
DPX-4-1, Diplexer - DPX-4-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details