Pulse Electronics Corporation RF Multiplexers DPX1608LKE7R2460A

Description
DIPLEXER WIFI 7 2.4G/5-7G E7
Request a Quote Datasheet
Description
DIPLEXER WIFI 7 2.4G/5-7G E7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKE7R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G E7

DIPLEXER WIFI 7 2.4G/5-7G E7

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKE7R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER WIFI 7 2.4G/5-7G E7

DIPLEXER WIFI 7 2.4G/5-7G E7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKE7R2460ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

537-563 MHz / 2432-2480 MHz Duplexer - AE550-2456DB5316 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-LDPW-162-242+DKR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 20 to 23 dB
View Details
DPX-1721, Broadband Diplexer 21.5 - 40 GHz - DPX-1721 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 21500 to 40000 MHz
View Details