Mini-Circuits RF Multiplexers LDPW-162-242+

Description
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDPW-162-242+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 3157-LDPW-162-242+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 3157-LDPW-162-242+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDPW-162-242+CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details
Triplexer - 5o411351850 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details