Pulse Electronics Corporation RF Multiplexers DPX1608LKE5R2460A

Description
DIPLEXER 1608 2.4GHZ & 5GHZ
Request a Quote Datasheet
Description
DIPLEXER 1608 2.4GHZ & 5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LKE5R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4GHZ & 5GHZ

DIPLEXER 1608 2.4GHZ & 5GHZ

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKE5R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4GHZ & 5GHZ

DIPLEXER 1608 2.4GHZ & 5GHZ

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LKE5R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4GHZ & 5GHZ

DIPLEXER 1608 2.4GHZ & 5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LKE5R2460ADKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4176670 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Passive MMIC 7GHz Diplexer/Reflectionless Filter - MDPX-00004PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Duplexers - NPX 875-1940-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 791 to 2690 MHz
View Details