Pulse Electronics Corporation RF Multiplexers DPX1608LJFHR2455L

Description
DIPLEXER 1608 2.4/5GHZ FH
Request a Quote Datasheet
Description
DIPLEXER 1608 2.4/5GHZ FH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LJFHR2455LTR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ FH

DIPLEXER 1608 2.4/5GHZ FH

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LJFHR2455LCT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 1608 2.4/5GHZ FH

DIPLEXER 1608 2.4/5GHZ FH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LJFHR2455LTR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o4171640 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details