Pulse Electronics Corporation Rf Antenna DASUTWC5004310

Description
CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWC5004310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWC5004310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWC5004310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWC5004310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWC5004310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWC5004310 can be used for catalog matching and distributor lookup.

CLARITY WHITE ULTRA THIN CEILING Product overview: DASUTWC5004310 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-DASUTWC5004310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-DASUTWC5004310-ND - DigiKey
Thief River Falls, MN, United States
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 4dBi, 6dBi, 6dBi 4.3/10-DIN Female Panel Mount

784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 4dBi, 6dBi, 6dBi 4.3/10-DIN Female Panel Mount

Buy Now Datasheet
RF Antennas - DASUTWC5004310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DASUTWC5004310
RF Antennas DASUTWC5004310
784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 4dBi, 6dBi, 6dBi 4.3/10-DIN Female Panel Mount

784MHz, 1.9475GHz, 2.5GHz LTE, Wi-Fi Flat Patch RF Antenna 608MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz 4dBi, 6dBi, 6dBi 4.3/10-DIN Female Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-DASUTWC5004310 553-DASUTWC5004310-ND DASUTWC5004310
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi LTE, Wi-Fi
Primary Frequency Range 608.0 to 2700.0 MHz 784.0 to 2500.0 MHz
Technology Type Flat Patch Patch Patch; Flat Patch
Gain 4 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details