The CX4011NLT is a 2-way RF splitter/combiner designed for applications in cable media products and distribution equipment. It operates within a frequency range of 5 MHz to 1000 MHz and features a characteristic impedance of 75 ohms. The device offers high isolation with typical values of 24 dB at lower frequencies (5-400 MHz) and 14 dB at higher frequencies (400-1000 MHz). Return loss is rated at a minimum of 30 dB for the 5-650 MHz range, decreasing to 15 dB at 870-1000 MHz. Insertion loss is specified at a maximum of 0.35 dB for 5-650 MHz, increasing to 0.70 dB for 870-1000 MHz. The phase unbalance is limited to a maximum of 6 degrees for the 5-400 MHz range, while amplitude unbalance is capped at 0.50 dB across the specified frequency ranges. The operating temperature range is from -40°C to +85°C, and the component has a peak IR reflow temperature rating of 235°C. The CX4011NLT is lightweight, weighing only 0.35 grams, and is available in tape and reel packaging for convenient handling.
Manufacturer: Pulse Electronics Network
Win Source Part Number: 245617-CX4011NLT
Categories: RF/IF and RFID
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
RF POWER DIVIDER Product overview: CX4011NLT from Pulse Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-CX4011NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | CX4011NLT | 851-CX4011NLT | CX4011NLT |
| Product Name | RF Power Dividers/Splitters - CX4011NLT | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | Bulk |