The NPD2-700-5000 is a 2-way power divider/combiner operating from 0.7 to 5 GHz with a 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 1.0 dB, input VSWR of 1.3, output VSWR of 1.2, isolation of at least 18 dB, amplitude balance of 0.2 dB max, and phase balance of 4°. The device handles up to 30 W average power as a divider and 2 W as a combiner, and uses N female connectors with a mounting footprint of four 4.5 mm through-holes. Its mechanical dimensions are 70 × 54 × 22 mm, with an operating temperature range of -35 to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-700-5000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 700.00 to 5000.00 MHz |
| Insertion Loss | 1.00 dB |