Pulse Electronics Corporation 0.1UF 16V Capacitor CX0805MRX7R7BB104

Description
CAP CER 0.1UF 16V X7R 0805 Product overview: CX0805MRX7R7BB104 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0805MRX7R7BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0805 Product overview: CX0805MRX7R7BB104 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0805MRX7R7BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-CX0805MRX7R7BB104
0.1UF 16V Capacitor 60-CX0805MRX7R7BB104
CAP CER 0.1UF 16V X7R 0805 Product overview: CX0805MRX7R7BB104 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0805MRX7R7BB104 can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0805 Product overview: CX0805MRX7R7BB104 from Pulse Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CX0805MRX7R7BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CX0805MRX7R7BB104 - 867481-CX0805MRX7R7BB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CX0805MRX7R7BB104
867481-CX0805MRX7R7BB104
Ceramic Capacitors - CX0805MRX7R7BB104 867481-CX0805MRX7R7BB104
Manufacturer: PulseLarsen Antennas Win Source Part Number: 867481-CX0805MRX7R7B B104 Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1245-2, 311-1245-1, 311-1245-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 867481-CX0805MRX7R7BB104
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1245-2, 311-1245-1, 311-1245-6

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1245-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1245-6-ND
Feed Through, Pass Through Capacitors 311-1245-6-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1245-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1245-1-ND
Feed Through, Pass Through Capacitors 311-1245-1-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 311-1245-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
311-1245-2-ND
Feed Through, Pass Through Capacitors 311-1245-2-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics - 50AK8256 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics
50AK8256
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics 50AK8256
X2Y-X7R-0805-100nF-1 6V RoHS Compliant: Yes

X2Y-X7R-0805-100nF-16V RoHS Compliant: Yes

Supplier's Site Datasheet
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics - 50AK8255 - Newark, An Avnet Company
Chicago, IL, United States
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics
50AK8255
X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics 50AK8255
X2Y-X7R-0805-100nF-1 6V RoHS Compliant: Yes

X2Y-X7R-0805-100nF-16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CX0805MRX7R7BB104 867481-CX0805MRX7R7BB104 311-1245-6-ND 311-1245-1-ND 50AK8256
Product Name 0.1UF 16V Capacitor Ceramic Capacitors - CX0805MRX7R7BB104 Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors X2Y-X7R-0805-100Nf-16V Rohs Compliant Pulse Electronics
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers