Pulse Electronics Corporation RF Diplexer C6332NL

Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet
Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
RF Diplexer
C6332NL
RF Diplexer C6332NL
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including:

  • RF diplexers
  • Diplexer filters
  • DOCSIS 3.0 diplexers
  • MoCA diplexers

Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number C6332NL
Product Name RF Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2036 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o40122760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-RDP-50-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
2535 / 2655 MHz BAW Duplexer - Band 7 - TQQ6107 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 to 2.6 dB
View Details