Anatech Electronics, Inc. 2900 MHz / 5800 MHz / 8700 MHz Triplexer AD2900-5800-8700TR317

Description
2900 MHz / 5800 MHz / 8700 MHz Triplexer
Request a Quote
Description
2900 MHz / 5800 MHz / 8700 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR317 - Anatech Electronics, Inc.
Garfield, NJ, United States
2900 MHz / 5800 MHz / 8700 MHz Triplexer
AD2900-5800-8700TR317
2900 MHz / 5800 MHz / 8700 MHz Triplexer AD2900-5800-8700TR317
2900 MHz / 5800 MHz / 8700 MHz Triplexer

2900 MHz / 5800 MHz / 8700 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2900-5800-8700TR317
Product Name 2900 MHz / 5800 MHz / 8700 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

707 MHz / 781.5 MHz / 742.5 MHz Triplexer - AD707-781-742TR321 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
698-704 MHz / 728-734 MHz Single In/Out Duplexer - AD701-731C111 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
380-385 MHz 390-395 MHz Cavity Duplexer - AE382-392D487 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
885-909/930-954 MHz Cavity Duplexer - AD897-942D208 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details