Pulse Electronics Corporation RF Diplexer C6329NL

Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet
Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
RF Diplexer
C6329NL
RF Diplexer C6329NL
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including:

  • RF diplexers
  • Diplexer filters
  • DOCSIS 3.0 diplexers
  • MoCA diplexers

Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number C6329NL
Product Name RF Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o403102190 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963014 - Qorvo
Specs
Device Type Duplexer
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1882 to 1962 MHz
View Details
Duplexers - NPX 806-847MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 791 to 862 MHz
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details