Pulse Electronics Corporation RF Diplexer C6171NL

Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet
Description
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
RF Diplexer
C6171NL
RF Diplexer C6171NL
Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including:

  • RF diplexers
  • Diplexer filters
  • DOCSIS 3.0 diplexers
  • MoCA diplexers

Our diplexer are manufactured with today's most demanding industrial, medical and telecom applications in mind.

Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number C6171NL
Product Name RF Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

DPX-4-2, Diplexer - DPX-4-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 4100 MHz
View Details
30-88 MHz / 225-512 MHz LC Duplexer - AE59-368DB5445 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 14 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402601900 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details