Pulse Electronics Corporation Fixed Inductors BWQC00322520471M00

Description
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWQC00322520471M00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 60mA 19Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWQC00322520471M00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details