33nH Unshielded Wirewound Inductor 1.4A 420mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWNL0029282233NJ00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |