Pulse Electronics Corporation Fixed Inductors BWMR002520124R7M00

Description
4.7µH Shielded Wirewound Inductor 1.3A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.3A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR002520124R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.3A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.3A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520124R7M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1.3A 240 MOHM

FIXED IND 4.7UH 1.3A 240 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR002520124R7M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1.3A 240 MOHM

FIXED IND 4.7UH 1.3A 240 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWMR002520124R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details