TE Connectivity Power Inductors 2-2176637-2

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 220 DC Resistance (OHM) : 1.5 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 220 DC Resistance (OHM) : 1.5 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176637-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176637-2
Power Inductors 2-2176637-2
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 220 DC Resistance (OHM) : 1.5 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 220
  • DC Resistance (OHM) : 1.5
  • Inductance (MICHEN) : 47
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171315
Surface Mount Inductors 171315
TE Connectivity 3627453226470K

TE Connectivity 3627453226470K

Supplier's Site
Surface Mount Inductors - 171315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171315P
Surface Mount Inductors 171315P
Power Inductor SMD 3627 47UH 10%

Power Inductor SMD 3627 47UH 10%

Supplier's Site
Surface Mount Inductors - 171314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171314
Surface Mount Inductors 171314
TE Connectivity 3627453226470K

TE Connectivity 3627453226470K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176637-2 171315 171315P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 10 (+/- %)
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details