Pulse Electronics Corporation Fixed Inductors BWLS003025224R7J00

Description
4.7µH Unshielded Wirewound Inductor 700mA 1.35Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 700mA 1.35Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS003025224R7J00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 700mA 1.35Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 700mA 1.35Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLS003025224R7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details