Pulse Electronics Corporation Fixed Inductors BWLD003025221R9K00

Description
1.9µH Unshielded Wirewound Inductor 1A 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.9µH Unshielded Wirewound Inductor 1A 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLD003025221R9K00TR-ND - DigiKey
Thief River Falls, MN, United States
1.9µH Unshielded Wirewound Inductor 1A 140mOhm Max 1210 (3225 Metric)

1.9µH Unshielded Wirewound Inductor 1A 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWLD003025221R9K00TR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details