Pulse Electronics Corporation Fixed Inductors BWCT0023171122NJ00

Description
22nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT0023171122NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 800mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT0023171122NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567595 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Specs
Application RF Choke
View Details