Pulse Electronics Corporation Fixed Inductors BWCT001609062N3J00

Description
2.3nH Unshielded Wirewound Inductor 1.6A 46mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Wirewound Inductor 1.6A 46mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCT001609062N3J00TR-ND - DigiKey
Thief River Falls, MN, United States
2.3nH Unshielded Wirewound Inductor 1.6A 46mOhm Max 0603 (1608 Metric)

2.3nH Unshielded Wirewound Inductor 1.6A 46mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCT001609062N3J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details