Pulse Electronics Corporation Fixed Inductors BWCS0016100827NH00

Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0016100827NH00TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0016100827NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers