Pulse Electronics Corporation Fixed Inductors BWCS0012070713NJ00

Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070713NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070713NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details