Pulse Electronics Corporation Fixed Inductors BWCM001107059N9JL8

Description
9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107059N9JL8TR-ND - DigiKey
Thief River Falls, MN, United States
9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107059N9JL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
Specs
Application RF Choke
View Details