FIXED IND 10NH 300MA 400 MOHM
FIXED IND 10NH 300MA 400 MOHM
FIXED IND 10NH 300MA 400 MOHM
RF INDUCTOR, UNSHLD, 10NH, 0.3A, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ0006030410NH00DKR-ND | 61AK3762 |
| Product Name | Fixed Inductors | Rf Inductor, Unshld, 10Nh, 0.3A, 0201 Rohs Compliant Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Thick Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 3 (+/- %) |