Pulse Electronics Corporation Fixed Inductors BSCL00201212100K00

Description
10µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00201212100K00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

10µH Unshielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCL00201212100K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 15MA 1.1 OHM SMD

FIXED IND 10UH 15MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCL00201212100K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 15MA 1.1 OHM SMD

FIXED IND 10UH 15MA 1.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00201212100K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details