FIXED IND 820NH 150MA 1 OHM SMD
820nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)
FIXED IND 820NH 150MA 1 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BSCL00201209R82K00DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |