Pulse Electronics Corporation Fixed Inductors BSCL00201209R47L00

Description
470nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00201209R47L00TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0805 (2012 Metric)

470nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00201209R47L00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details