Pulse Electronics Corporation Fixed Inductors BSCH00160808R15J00

Description
150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00160808R15J00DKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R15J00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R15J00CT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

150nH Unshielded Multilayer Inductor 250mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00160808R15J00DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details