Pulse Electronics Corporation Filters - RF Filters BPF2520LL04R2400A

Description
Win Source Part Number: 1049546-BPF2520LL04R 2400A Category: Filters>RF Filters Series: 2520 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.8dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF2520LL04R240 0ATR
Request a Quote
Description
Win Source Part Number: 1049546-BPF2520LL04R 2400A Category: Filters>RF Filters Series: 2520 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.8dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF2520LL04R240 0ATR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
BPF2520LL04R2400A
Filters - RF Filters BPF2520LL04R2400A
Win Source Part Number: 1049546-BPF2520LL04R 2400A Category: Filters>RF Filters Series: 2520 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.8dB Filter Type: Band Pass Height (Max): 0.041" (1.05mm) Bandwidth: 100MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF2520LL04R240 0ATR

Win Source Part Number: 1049546-BPF2520LL04R2400A
Category: Filters>RF Filters
Series: 2520
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 1.8dB
Filter Type: Band Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 100MHz
Package / Case: 1008 (2520 Metric), 4 PC Pad
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 1837-BPF2520LL04R2400ATR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BPF2520LL04R2400A
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B424MEZS-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 41500 MHz
View Details
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details