Knowles RF Filters L065XG9S

Description
3GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.3dB 6-SMD, No Lead
Request a Quote Datasheet
Description
3GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.3dB 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1050-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1050-ND
RF Filters 1761-1050-ND
3GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.3dB 6-SMD, No Lead

3GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.3dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - L065XG9S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
L065XG9S
RF Filters L065XG9S
RF FILTER LOW PASS 6.5GHZ 6SMD

RF FILTER LOW PASS 6.5GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1050-ND L065XG9S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00009M, Passive GaAs MMIC 46.50 - 63.50 GHz Bandpass Filter - MFBC-00009M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 46500 to 63500 MHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details