Pulse Electronics Corporation RF Filters BPF2012LL01R5000A

Description
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 311-1561-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
311-1561-1-ND
RF Filters 311-1561-1-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 311-1561-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
311-1561-2-ND
RF Filters 311-1561-2-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 311-1561-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
311-1561-6-ND
RF Filters 311-1561-6-ND
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - BPF2012LL01R5000A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
BPF2012LL01R5000A
Filters - RF Filters BPF2012LL01R5000A
Win Source Part Number: 1373360-BPF2012LL01R 5000A Category: Filters - RF Filters Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 2012 Package: Tape & Reel Product Status: Active Frequency: 5.425GHz Center Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.045" (1.15mm) Insertion Loss: 1.5dB Filter Type: Band Pass Ripple: 0.6dB

Win Source Part Number: 1373360-BPF2012LL01R5000A
Category: Filters - RF Filters
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 2012
Package: Tape & Reel
Product Status: Active
Frequency: 5.425GHz Center
Package / Case: 0805 (2012 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.045" (1.15mm)
Insertion Loss: 1.5dB
Filter Type: Band Pass
Ripple: 0.6dB

Buy Now Datasheet
RF FILTER BANDPASS 5.425GHZ 0805

RF FILTER BANDPASS 5.425GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 311-1561-1-ND BPF2012LL01R5000A BPF2012LL01R5000A
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 5425 MHz 5425 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-1053-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 6000 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω - CBP12-1030BE+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details